web counter

Maxim Integrated MAX17690EVKITD#EVKIT FOR MAX1760 SUPPORTING 18

Maxim Integrated MAX17690EVKITD# Reference Design 1
Maxim Integrated MAX17690EVKITD# Reference Design 1
Maxim Integrated MAX17690EVKITD# Reference Design 1
Maxim Integrated MAX17690EVKITD# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom ApplicationsIndustrial ApplicationsFly-Back ConverterIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17690EVKITD-EVKITD# is an evaluation kit for the MAX17690, a 60V power management IC with no-opto flyback and secondary-side synchronous rectification. This kit includes a MAX17690 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the MAX17690's features, such as its high-efficiency, low-noise operation, and its ability to provide accurate power management. The board also includes a variety of test points and connectors for easy testing and debugging. The USB cable allows for easy connection to a PC for programming and data logging. The power supply provides the necessary power to the board for testing.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining