web counter

Maxim Integrated MAX17686EVKITA#EVAL MAX17686 ISO-BUCK 5W

Maxim Integrated MAX17686EVKITA# Reference Design 2
Maxim Integrated MAX17686EVKITA# Reference Design 1
Maxim Integrated MAX17686EVKITA# Reference Design 2
Maxim Integrated MAX17686EVKITA# Reference Design 1
Maxim Integrated MAX17686EVKITA# Reference Design 1
Maxim Integrated MAX17686EVKITA# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17686EVKITA-EVKITA# is an evaluation kit for the MAX17686, a high-efficiency, iso-buck DC-DC converter with isolated +24V output configuration, power management IC. This kit is designed to evaluate the MAX17686 in a 4.5V to 60V input range. It includes a MAX17686EVKITA# board, a MAX17686EVKITA# daughter board, and a MAX17686EVKITA# power supply. The MAX17686EVKITA# board features a wide input voltage range, high efficiency, and low output ripple. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The MAX17686EVKITA# daughter board provides a convenient way to evaluate the MAX17686 in a variety of configurations. The MAX17686EVKITA# power supply provides a regulated +24V output for the MAX17686EVKITA# board. This evaluation kit is ideal for evaluating the MAX17686 in a variety of applications, such as automotive, industrial, and consumer electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    17V~60V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    24V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MAX17686
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Power - Output
    2.4W
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining