web counter

Maxim Integrated MAX17682EVKITB#Power Management IC Development Tools EVkit for MAX17682 in Isolated 24V, 400mA Output Configuration

Maxim Integrated MAX17682EVKITB# Reference Design 1
Maxim Integrated MAX17682EVKITB# Reference Design 1
Maxim Integrated MAX17682EVKITB# Reference Design 1
Maxim Integrated MAX17682EVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationNetwork HubsIndustrial Process ControlsIsolated Power Supplies

ECAD Model:

Description

The MAX17682EVKITB-EVKITB# is an evaluation kit for the MAX17682 4.5V to 42V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration. This kit is designed to help evaluate the performance of the MAX17682 power management ICs. It includes a MAX17682EVKITB# board, a MAX17682EVKITB# adapter board, and a MAX17682EVKITB# user guide. The MAX17682EVKITB# board features a wide input voltage range of 4.5V to 42V, an ultra-small footprint, and high efficiency. It also features an isolated +24V output configuration, which allows for the use of multiple power rails in a single system. The MAX17682EVKITB# adapter board provides a convenient way to connect the MAX17682EVKITB# board to a variety of power sources. The MAX17682EVKITB# user guide provides detailed instructions on how to use the evaluation kit.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • RoHS
    Details
  • Tool Is For Evaluation Of
    MAX17682
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Packaging
    Bulk
  • Type
    Non-Isolated DC/DC Converter
  • Output Voltage
    24 V
  • Output Current
    400 mA
  • Product
    Evaluation Kits
  • Input Voltage
    17 V to 36 V
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT ADJ SOT23-310000RFQ