web counter

Maxim Integrated MAX17687EVKITA#EVAL MAX17687 ISO-BUCK

Maxim Integrated MAX17687EVKITA# Reference Design 1
Maxim Integrated MAX17687EVKITA# Reference Design 1
Maxim Integrated MAX17687EVKITA# Reference Design 1
Maxim Integrated MAX17687EVKITA# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationNetwork HubsIndustrial Process ControlsIsolated Power Supplies

ECAD Model:

Description

The MAX17687EVKITA-EVKITA# is an evaluation kit for the MAX17687 4.5V to 60V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +12V Output Configuration, Power Management IC. This kit provides a complete platform for evaluating the MAX17687 IC, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX17687 IC, a power supply, a DC-DC converter board, and a set of cables and connectors. The board is designed to provide a wide range of input and output voltages, allowing users to test the device in a variety of applications. The board also includes a set of test points, allowing users to measure the performance of the device. The kit also includes a comprehensive user guide, providing detailed instructions on how to use the kit and evaluate the performance of the MAX17687 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    16V~60V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    750mA
  • Voltage - Output
    12V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    MAX17687
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining