web counter

Linear Technology/Analog Devices DC2838ALT8365 DEMO BOARD +250VOUT @10M

Linear Technology/Analog Devices DC2838A Reference Design 2
Linear Technology/Analog Devices DC2838A Reference Design 1
Linear Technology/Analog Devices DC2838A Reference Design 2
Linear Technology/Analog Devices DC2838A Reference Design 1
Linear Technology/Analog Devices DC2838A Reference Design 1
Linear Technology/Analog Devices DC2838A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialIndustrial Automation HMIPortable Consumer ElectronicsTelecom ApplicationsMedical Equipments

ECAD Model:

Description

The Analog Devices DC2838A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LT8365 Low IQ Boost/SEPIC/Inverting Regulator. This board features a 150V, 1.5A switch and is designed for industrial applications. It is capable of providing up to 1.5A of output current and can be used to evaluate the performance of the LT8365 in a variety of applications. The board also includes a variety of features such as an adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board is also equipped with a variety of protection features such as over-voltage, over-current, and short-circuit protection. The DC2838A-A Demo Board is an ideal tool for evaluating the performance of the LT8365 in industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    9V~30V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    10mA
  • Voltage - Output
    250V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LT8365
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents