web counter

Linear Technology/Analog Devices DC2874A-ADEMO 5V 40A MPHASE SS2 SYNC BUCK

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveASIC & FPGA CoresTelecom Power SupplyAutomotive ApplicationsDSPIndustrial ApplicationsDistributed Power SystemCommunications SystemServer Power Supply

ECAD Model:

Description

The Analog Devices DC2874A-A Demo Board is a powerful and versatile tool for automotive and transportation applications. It features the LTC3310S 5V, 40A Synchronous Step-Down Silent Switcher 2, which provides a high efficiency, low noise, and low EMI solution for automotive and transportation applications. The board is designed to demonstrate the features and performance of the LTC3310S in a variety of applications. It includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable current limit, and adjustable soft-start. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board. The board is designed to be used in a wide range of automotive and transportation applications, such as automotive power systems, battery charging, and motor control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.25V~5.5V
  • Series
    Silent Switcher®2
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Current - Output
    40A
  • Voltage - Output
    1.2V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LTC3310S
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ