web counter

Linear Technology/Analog Devices DC2874A-BDEMO 5V 30A MPHASE SS2 SYNC BUCK

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveASIC & FPGA CoresTelecom Power SupplyAutomotive ApplicationsDSPIndustrial ApplicationsDistributed Power SystemCommunications SystemServer Power Supply

ECAD Model:

Description

The Analog Devices DC2874A-B Demo Board is a powerful and versatile tool for automotive and transportation applications. It is designed to demonstrate the capabilities of the LTC3310S 5V, 30A Synchronous Step-Down Silent Switcher 2. This board features a wide input voltage range of 4.5V to 60V, and can deliver up to 30A of continuous output current. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is also designed to be silent, with no audible noise from the switching elements. This makes it ideal for applications where noise is a concern. The DC2874A-B Demo Board is a great way to quickly and easily evaluate the performance of the LTC3310S 5V, 30A Synchronous Step-Down Silent Switcher 2.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.25V~5.5V
  • Series
    Silent Switcher®2
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Current - Output
    30A
  • Voltage - Output
    1.2V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LTC3310S
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining