web counter

Linear Technology/Analog Devices DC290A-BBOARD EVAL FOR LTC1878EMS8

Linear Technology/Analog Devices DC290A-B Reference Design 2
Linear Technology/Analog Devices DC290A-B Reference Design 1
Linear Technology/Analog Devices DC290A-B Reference Design 2
Linear Technology/Analog Devices DC290A-B Reference Design 1
Linear Technology/Analog Devices DC290A-B Reference Design 1
Linear Technology/Analog Devices DC290A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC290A-B LTC1878EMS8 Demo Board is a high efficiency monolithic synchronous step-down regulator designed for use in communications and telecom power supplies. It has an input voltage range of 2.65V to 6V and an output voltage range of 1.5V to 3.3V at 600mA. It features a low quiescent current of only 1.2mA, a high efficiency of up to 95%, and a wide input voltage range. It also has a wide operating temperature range of -40°C to +125°C and is protected against over-current, over-voltage, and short-circuit conditions. The board is also RoHS compliant and comes with a comprehensive user guide.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1878
  • Voltage - Output
    1.5V 2.5V or 3.3V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC1878
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining