Linear Technology/Analog Devices DC297ABOARD EVAL FOR LT1270CT
Description
The Analog Devices DC297A-A, LT1270CT Demo Board is a versatile power supply solution for applications requiring a regulated +100V/-100V output from a +5V input. It features a built-in shut-down feature for improved power efficiency and safety. The board also includes an audio amplifier for use in ring tone applications. The board is designed to provide a reliable and efficient power supply solution for a variety of applications. It is ideal for use in audio, video, and other applications requiring a regulated +100V/-100V output.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published1999
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLT1270
- Voltage - Output±100V
- Utilized IC / PartLT1270
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Positive and Negative
- Outputs and Type2, Non-Isolated
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC REG LINEAR 5V 100MA TO92-3 | 50210 | BUY | |
| ON Semiconductor | IC REG LINEAR 5V 100MA TO92-3 | 768 | RFQ | |
| ON Semiconductor | IC REG LDO 5V 0.1A TO92-3 | 50210 | RFQ |


Product
Brand
Articles
Tools