web counter

Linear Technology/Analog Devices DC348ABOARD EVAL FOR LTC1878EMS8

Linear Technology/Analog Devices DC348A Reference Design 2
Linear Technology/Analog Devices DC348A Reference Design 1
Linear Technology/Analog Devices DC348A Reference Design 2
Linear Technology/Analog Devices DC348A Reference Design 1
Linear Technology/Analog Devices DC348A Reference Design 1
Linear Technology/Analog Devices DC348A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC348A-A LTC1878EMS8 Demo Board is a high efficiency monolithic synchronous step-down regulator designed for use in communications and telecom applications. It features a wide input voltage range of 2.65V to 6V and a regulated output voltage of 1.8V at 200mA. The board is equipped with a variety of features to ensure reliable operation, including a low-noise switching frequency, adjustable soft-start, and over-current protection. Additionally, the board is designed to be easy to use and includes a graphical user interface for easy configuration.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1878
  • Voltage - Output
    1.8V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC1878
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining