Linear Technology/Analog Devices DC377B-ABOARD EVAL FOR LTC3716EG
Description
The Analog Devices DC377B-A, LTC3716EG Demo Board is a 2-phase mobile CPU VRM designed to provide efficient power management for a wide range of applications. It is capable of delivering up to 25A of output current at a voltage range of 0.6 to 1.75V, with an input voltage range of 7 to 24V. The board features a high-efficiency synchronous buck converter with integrated MOSFETs, as well as a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is also equipped with a graphical user interface for easy configuration and monitoring.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2001
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output0.6V~1.75V
- Utilized IC / PartLTC3716
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 20 | RFQ | ||
| Analog Devices, Inc. | 6800 | RFQ |


Product
Brand
Articles
Tools