Linear Technology/Analog Devices DC385ABOARD EVAL FOR LTC1778EGN
Description
The Analog Devices DC385A-A, LTC1778EGN Demo Board is a communications and telecom power supply designed to provide a regulated output voltage of 1.2V at 6A. It is equipped with an IMVPII I/O power supply, which allows for an input voltage range of 5V-25V. This demo board is ideal for applications such as telecom, networking, and industrial control systems. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, it is designed to be highly efficient, with a typical efficiency of up to 95%. This demo board is a great choice for those looking for a reliable and efficient power supply for their communications and telecom applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2001
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output1.2V
- Frequency - Switching200kHz
- Utilized IC / PartLTC1778
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 258 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools