web counter

Linear Technology/Analog Devices DC413ALTC3404EMS8 - HIGH EFFICIENCY SY

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC413A-A Demo Board is a versatile platform for demonstrating the capabilities of the LTC3404EMS8, a 1.4MHz high efficiency monolithic synchronous step-down regulator. This board is designed for use in communications and telecom applications, and is capable of providing a regulated output voltage of 1.8V at 200mA from an input voltage range of 2.7V to 6V. The board features a wide range of features, including an adjustable output voltage, a power good indicator, and a low-noise operation. Additionally, the board is designed to be easy to use and configure, making it an ideal choice for prototyping and testing.