web counter

Linear Technology/Analog Devices DC450ALTC3717EGN - DDR, HSTL, STTL TER

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookServersDDR MemoryLaptop

ECAD Model:

Description

The Analog Devices DC450A-A, LTC3717EGN Demo Board is a high-performance power supply designed for use with computers and peripherals. It features a 5V-20Vin input voltage range, VREF/2 @ 12A output, and DDR, HSTL, and STTL termination. This board is capable of providing up to 12A of current and is ideal for powering high-performance computing systems. It is also equipped with a variety of safety features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the highest standards of quality and reliability.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    5V~20V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    12A
  • Voltage - Output
    1.25V
  • Utilized IC / Part
    LTC3717
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining