web counter

Linear Technology/Analog Devices DC456ABOARD EVAL FOR LTC3412EFE

Linear Technology/Analog Devices DC456A Reference Design 2
Linear Technology/Analog Devices DC456A Reference Design 1
Linear Technology/Analog Devices DC456A Reference Design 2
Linear Technology/Analog Devices DC456A Reference Design 1
Linear Technology/Analog Devices DC456A Reference Design 1
Linear Technology/Analog Devices DC456A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerNotebookLaptopCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC456A-A, LTC3412EFE Demo Board is a monolithic, synchronous step-down regulator designed for communications and telecom applications. It features a wide input voltage range of 2.5-5.5V and a jumper selectable output voltage of 1.8, 2.5, or 3.3V at 2.5A. It is designed to provide high efficiency and low noise operation, and is ideal for powering FPGAs, DSPs, and other high-performance digital circuits. The board also includes a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3412
  • Voltage - Output
    1.8V 2.5V or 3.3V
  • Utilized IC / Part
    LTC3412
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology2RFQ
AnalogDevices1.4MHz High Efficiency Monolithic Synchronous Step-Down Regulator749RFQ
Analog Devices / Linear Technology0RFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3404 - 1.4MHz High Efficiency Monolithic Synchronous Step-Down Regulato0RFQ