web counter

Linear Technology/Analog Devices DC474ABOARD EVAL FOR LT1374CFE

Linear Technology/Analog Devices DC474A Reference Design 2
Linear Technology/Analog Devices DC474A Reference Design 1
Linear Technology/Analog Devices DC474A Reference Design 2
Linear Technology/Analog Devices DC474A Reference Design 1
Linear Technology/Analog Devices DC474A Reference Design 1
Linear Technology/Analog Devices DC474A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBattery ChargerBackplane Distributed PowerPortable Computers

ECAD Model:

Description

The Analog Devices DC474A-A, LT1374CFE Demo Board is a 4A, 500KHz step down switching regulator with a wide input voltage range of 5-25V. It is capable of providing up to 4A of output current and is jumper selectable for either 3.3V or 5V output. The board also features communications and telecom capabilities, allowing for easy integration into existing systems. The board is designed to be used as a demonstration platform for the LT1374CFE switching regulator, and is ideal for applications such as power supplies, battery chargers, and motor control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1374
  • Voltage - Output
    3.3V or 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT1374
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans GP BJT NPN 4.5V 0.05A 4-Pin(3 Tab) SOT-343 T/R2060BUY