Linear Technology/Analog Devices DC488ABOARD EVAL FOR LTC3250ES6
Description
The Analog Devices DC488A-A, LTC3250ES6-1.5 Demo Board is a high efficiency, low noise, inductorless step-down DC/DC converter designed for consumer electronics applications. It has a 3.2V to 5.5V input voltage range and a 1.5V output voltage with a maximum output current of 251mA. This demo board is ideal for applications that require high efficiency and low noise operation. It is also designed to be easy to use and configure, making it a great choice for prototyping and testing.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3250
- Voltage - Output1.5V
- Frequency - Switching1.5MHz
- Utilized IC / PartLTC3250-1.5
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 283 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools