web counter

Linear Technology/Analog Devices DC489A-BBOARD DEMO FOR LTC5507ES6

Linear Technology/Analog Devices DC489A-B Reference Design 2
Linear Technology/Analog Devices DC489A-B Reference Design 1
Linear Technology/Analog Devices DC489A-B Reference Design 2
Linear Technology/Analog Devices DC489A-B Reference Design 1
Linear Technology/Analog Devices DC489A-B Reference Design 1
Linear Technology/Analog Devices DC489A-B Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC489A-B Demo Board is a powerful tool for testing and evaluating the performance of the LTC5507ES6 HF to UHF Frequency RF Power Detector. This demo board is designed to provide a comprehensive platform for testing the detector's performance in consumer electronics applications. It features a wide range of test points, allowing users to measure the detector's sensitivity, linearity, and dynamic range. The board also includes a built-in oscilloscope, allowing users to observe the detector's response to various input signals. With its easy-to-use interface and comprehensive testing capabilities, the DC489A-B Demo Board is an ideal tool for evaluating the performance of the LTC5507ES6 RF Power Detector.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    100kHz~1GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSpread Spectrum Silicon Oscillator - 0.05MHz to 10MHz CMOS/Squarewave 6-Pin TSOT-23 T/R0RFQ
Analog Devices, Inc.Standard Clock Oscillators LTC6908 - Dual Output Oscillator with Spread Spectrum Modulation0RFQ