web counter

Linear Technology/Analog Devices DC502ABOARD EVAL FOR LT1767EMS8E

Linear Technology/Analog Devices DC502A Reference Design 1
Linear Technology/Analog Devices DC502A Reference Design 1
Linear Technology/Analog Devices DC502A Reference Design 1
Linear Technology/Analog Devices DC502A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerPortable ComputersDSL Modem

ECAD Model:

Description

The Analog Devices DC502A-A, LT1767EMS8E Demo Board is a 1.25MHz wide input range step down DC/DC converter designed for communications and telecom applications. It has a 3V to 25V input voltage range and provides 5V/3/3Vout at 1A. It features a high efficiency synchronous buck converter with a wide input voltage range, low quiescent current, and low output ripple. The board also includes a USB interface for easy programming and monitoring of the converter. It is ideal for applications such as cellular base stations, wireless access points, and other telecom and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V or 5V
  • Frequency - Switching
    1.25MHz
  • Utilized IC / Part
    LT1767
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.9RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ