web counter

Linear Technology/Analog Devices DC506ABOARD EVAL FOR LTC3251EMSE

Linear Technology/Analog Devices DC506A Reference Design 2
Linear Technology/Analog Devices DC506A Reference Design 1
Linear Technology/Analog Devices DC506A Reference Design 2
Linear Technology/Analog Devices DC506A Reference Design 1
Linear Technology/Analog Devices DC506A Reference Design 1
Linear Technology/Analog Devices DC506A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableProcessor Power ManagementCellular Phone

ECAD Model:

Description

The Analog Devices DC506A-A, LTC3251EMSE Demo Board is a 500mA spread-spectrum, low noise, inductorless step-down DC/DC converter. It is designed for consumer electronics applications and has an input voltage range of 3.2V-5.5V and an output voltage of 1.5V. It is capable of delivering up to 500mA of current and features spread-spectrum technology to reduce EMI noise. The board also includes a power-good indicator, enable pin, and soft-start circuitry. It is a great choice for applications that require a reliable, low-noise power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3251
  • Voltage - Output
    1.5V
  • Utilized IC / Part
    LTC3251
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.FREESCALE SEMICONDUCTOR MC34671AEPR2 BATTERY CHARGER, SGL CELL, 8UDFN9000RFQ