web counter

Linear Technology/Analog Devices DC518ABOARD EVAL FOR LTC3704EMS

Linear Technology/Analog Devices DC518A Reference Design 3
Linear Technology/Analog Devices DC518A Reference Design 1
Linear Technology/Analog Devices DC518A Reference Design 2
Linear Technology/Analog Devices DC518A Reference Design 3
Linear Technology/Analog Devices DC518A Reference Design 1
Linear Technology/Analog Devices DC518A Reference Design 1
Linear Technology/Analog Devices DC518A Reference Design 2
Linear Technology/Analog Devices DC518A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableDSL Modem RouterTelecom Power SupplySLIC Line CardDSL Modem

ECAD Model:

Description

The Analog Devices DC518A-A, LTC3704EMS Demo Board is a versatile power supply designed for communications and telecom applications. It features a 4.5 to 15Vin input voltage range and provides -70Vout @ 200mA and -24Vout @ 200mA outputs. It is equipped with a wide range of features, including adjustable output voltage, adjustable current limit, and over-temperature protection. The board also includes a communications interface for remote monitoring and control. This demo board is an ideal solution for powering telecom and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3704
  • Voltage - Output
    -24V -70V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LTC3704
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Negative Inverter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Inverting
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining