web counter

Linear Technology/Analog Devices DC524ABOARD DEMO FOR LTC3704EMS

Linear Technology/Analog Devices DC524A Reference Design 1
Linear Technology/Analog Devices DC524A Reference Design 1
Linear Technology/Analog Devices DC524A Reference Design 1
Linear Technology/Analog Devices DC524A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableDSL Modem RouterTelecom Power SupplySLIC Line CardDSL Modem

ECAD Model:

Description

The Analog Devices DC524A-A LTC3704EMS Demo Board is a positive to negative converter designed to provide a regulated -5.2V output at 2.5A from an input voltage of 5 to 15V. It is ideal for use in communications and telecom applications. The board features a wide input voltage range, low noise operation, and high efficiency. It also includes a built-in current limit and thermal protection to ensure safe operation. The board is easy to use and provides a reliable and cost-effective solution for powering telecom and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    -5.2V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC3704
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Negative Inverter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Inverting
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG BUCK ADJ 800MA TSOT23-60RFQ