web counter

Linear Technology/Analog Devices DC539BEVAL BOARD FOR LTC5509

Linear Technology/Analog Devices DC539B Reference Design 2
Linear Technology/Analog Devices DC539B Reference Design 1
Linear Technology/Analog Devices DC539B Reference Design 2
Linear Technology/Analog Devices DC539B Reference Design 1
Linear Technology/Analog Devices DC539B Reference Design 1
Linear Technology/Analog Devices DC539B Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC539B-B Demo Board is a powerful tool for testing and evaluating the performance of the LTC5509ESC6 3GHz RF Power Detector. This board features a no gain compression design, allowing for accurate and reliable measurements of RF power levels. It is ideal for use in consumer electronics applications, such as mobile phones, wireless routers, and other wireless devices. The board includes a wide range of features, such as a built-in oscilloscope, adjustable gain, and adjustable offset. It also includes a variety of connectors, allowing for easy connection to external test equipment. The DC539B-B Demo Board is a great choice for anyone looking to evaluate the performance of the LTC5509ESC6 3GHz RF Power Detector.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    300MHz~3GHz
  • Base Part Number
    LTC5509
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ