Linear Technology/Analog Devices DC560ABOARD EVAL FOR LTC3403EDD
Description
The Analog Devices DC560A-A, LTC3403EDD Demo Board is a WCDMA Cellular Phone Buck Regulator designed for consumer electronics applications. It is capable of providing a regulated output voltage of 2.7V to 5V at a maximum current of 600mA. This board is ideal for applications such as mobile phones, tablets, and other consumer electronics devices that require a reliable and efficient power supply. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. This demo board is a great choice for anyone looking for a reliable and efficient power supply solution for their consumer electronics applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3403
- Voltage - Output0.3V~3.5V
- Frequency - Switching1.5MHz
- Utilized IC / PartLTC3403
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ |


Product
Brand
Articles
Tools