web counter

Linear Technology/Analog Devices DC718CDEMO QUIKEVAL-II DATA

Linear Technology/Analog Devices DC718C Reference Design 2
Linear Technology/Analog Devices DC718C Reference Design 1
Linear Technology/Analog Devices DC718C Reference Design 2
Linear Technology/Analog Devices DC718C Reference Design 1
Linear Technology/Analog Devices DC718C Reference Design 1
Linear Technology/Analog Devices DC718C Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsElectrocardiograph Battery PoweredCellular Phone

ECAD Model:

Description

The Analog Devices DC718C-C, DC718C, USB based Windows PC hosted digital data acquisition system, ADC demonstration board, Consumer Electronics is a powerful and versatile tool for data acquisition and analysis. It is a USB-based Windows PC hosted digital data acquisition system that is designed to provide a comprehensive platform for data acquisition and analysis. It features an 8-bit ADC with a sampling rate of up to 1MS/s, a 16-bit DAC with a sampling rate of up to 1MS/s, and a wide range of analog and digital I/O. The board also includes a variety of software tools for data acquisition, analysis, and visualization. It is ideal for consumer electronics applications such as audio, video, and gaming. The DC718C-C is a great choice for those looking for a reliable and easy-to-use data acquisition system.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Controller
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Data Acquisition System (DAS)
  • Embedded
    Yes
  • Secondary Attributes
    USB, I2C, SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 1K SPI 2MHZ SOT23-65000BUY
Microchip TechnologyIC MCU 8BIT 7KB FLASH 28SSOP4700RFQ
Analog Devices, Inc.0RFQ
ON SemiconductorFAIRCHILD SEMICONDUCTOR NC7WB66K8X Analogue Switch, SPST, 2 Channels, 13.5 ohm, 1.65V to 5.5V, US8, 8 Pins2643RFQ
Analog Devices, Inc.1RFQ