Linear Technology/Analog Devices DC570ABOARD DELTA SIGMA ADC LTC2440
Description
The Analog Devices DC570A-A, LTC2440CGN Demo Board is a high speed delta sigma ADC designed for instrumentation and measurement applications. It features a 24-bit resolution, a sampling rate of up to 1.5 MSPS, and a wide input range of ±10V. The board also includes a low noise, low power, low drift amplifier, and a wide range of digital and analog I/O. It is ideal for applications such as data acquisition, signal conditioning, and precision measurement. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2003
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2440
- Operating Supply Voltage5V
- InterfaceSPI, Serial
- Number of Bits24
- Utilized IC / PartLTC2440
- Supplied ContentsBoard(s)
- Data InterfaceMICROWIRE™, Serial, SPI™
- Sampling Rate3.5 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)3.5k
- Number of A/D Converters2
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 17 | RFQ | ||
| Analog Devices, Inc. | IC OPAMP GP 100MHZ RRO 8SO | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools