web counter

Linear Technology/Analog Devices DC572ABOARD EVAL LTC1592ACG

Linear Technology/Analog Devices DC572A Reference Design 2
Linear Technology/Analog Devices DC572A Reference Design 1
Linear Technology/Analog Devices DC572A Reference Design 2
Linear Technology/Analog Devices DC572A Reference Design 1
Linear Technology/Analog Devices DC572A Reference Design 1
Linear Technology/Analog Devices DC572A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementSignal/Waveform GeneratorAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC572A-A, LTC1592ACG Demo Board is a 16-bit Softspan DAC designed for instrumentation and measurement applications. It features an input voltage range of +15V/-15V and output voltage ranges of 0-5V, 0-10V, +/-2.5V, +/-5V, +/-10V, and -2.5V to 7.5V. The board is equipped with a wide range of features, including a low-noise, low-distortion output, a wide dynamic range, and a high-speed, low-power operation. It is also capable of providing accurate and reliable measurements in a variety of applications. The board is ideal for use in industrial, medical, and automotive applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC1592
  • Interface
    SPI
  • Number of Bits
    16
  • Utilized IC / Part
    LTC1592
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Settling Time
    2μs
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • Length
    29mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesActive Filter Dual Low Pass 8th Order 256kHz 16-Pin SSOP N T/R0RFQ
Analog DevicesActive Filter Dual Low Pass 8th Order 256kHz 16-Pin SSOP N4450RFQ