web counter

Linear Technology/Analog Devices DC607AEVAL BOARD FOR LTC3722

Linear Technology/Analog Devices DC607A Reference Design 2
Linear Technology/Analog Devices DC607A Reference Design 1
Linear Technology/Analog Devices DC607A Reference Design 2
Linear Technology/Analog Devices DC607A Reference Design 1
Linear Technology/Analog Devices DC607A Reference Design 1
Linear Technology/Analog Devices DC607A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerTelecom InfrastructureServers

ECAD Model:

Description

The Analog Devices DC607A-A, LTC3722-1 Demo Board is a communications and telecom power supply designed to provide 36-72V input and 12V output at 35A. It is a highly efficient, high power density solution for powering telecom and communications systems. The board features a wide input voltage range, low output ripple, and a high efficiency of up to 95%. It also includes a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and configure, with a graphical user interface and a USB port for programming and monitoring. The board is also RoHS compliant and is designed to meet the requirements of the telecom industry.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3722
  • Voltage - Output
    12V
  • Frequency - Switching
    205kHz
  • Utilized IC / Part
    LT1431, LTC3722, LTC3901, LTC4440
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Full-Bridge
  • Length
    39mm
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ