web counter

Linear Technology/Analog Devices DC611ALTC3252EDE - DUAL SPREAD-SPECTRU

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPortableProcessor Power ManagementCellular Phone

ECAD Model:

Description

The Analog Devices DC611A-A LTC3252EDE Demo Board is a dual spread-spectrum, low noise, inductorless step down DC/DC converter designed for consumer electronics applications. It has an input voltage range of Vmin to 5.5V and two adjustable output voltages of 1.5V and 1.2V. The board features a high efficiency, low noise, and low ripple operation, making it ideal for powering sensitive electronics. It also has a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable power solution for consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.7V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    250mA 250mA
  • Voltage - Output
    1.2V 1.5V
  • Utilized IC / Part
    LTC3252
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining