Linear Technology/Analog Devices DC617ABOARD EVAL FOR LT3781EG
Description
The Analog Devices DC617A-A, LT3781EG LTC1698EGN LT1783CS5 Demo Board is an isolated synchronous forward converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a high efficiency of up to 95%. The board is equipped with a LT3781EG controller, LTC1698EGN synchronous rectifier, and LT1783CS5 isolated gate driver. It also includes a power stage with two N-channel MOSFETs, a bootstrap diode, and a snubber network. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2003
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLT3781
- Voltage - Output2.5V
- Frequency - Switching240Hz
- Utilized IC / PartLT3781, LTC1698
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC Converter
- Outputs and Type1, Isolated
- Regulator TopologyForward Converter
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Silicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave Automotive 5-Pin TSOT-23 T/R | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices | Silicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave 5-Pin TSOT-23 T/R | 0 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools