web counter

Linear Technology/Analog Devices DC627A-BBOARD DEMO FOR LT3461AES6

Linear Technology/Analog Devices DC627A-B Reference Design 1
Linear Technology/Analog Devices DC627A-B Reference Design 1
Linear Technology/Analog Devices DC627A-B Reference Design 1
Linear Technology/Analog Devices DC627A-B Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingxDSL Modem/DSLAMLCD TFT DisplayPortable Medical DevicesDigital Camera

ECAD Model:

Description

The Analog Devices DC627A-B, LT3461AES6 Demo Board is a boost converter designed to provide a regulated output voltage of 12V from an input voltage of 3V to 6V. When the input voltage is 5V, the board can provide a maximum output current of 70mA. This board is ideal for video and imaging applications, as it provides a reliable and stable output voltage. The board also features a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe and reliable operation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Voltage-Input
    3V~6V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    70mA
  • Voltage - Output
    12V
  • Frequency - Switching
    3MHz
  • Utilized IC / Part
    LT3461A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ