web counter

Linear Technology/Analog Devices DC651AEVAL BOARD FOR LT5522EUF

Linear Technology/Analog Devices DC651A Reference Design 3
Linear Technology/Analog Devices DC651A Reference Design 1
Linear Technology/Analog Devices DC651A Reference Design 2
Linear Technology/Analog Devices DC651A Reference Design 3
Linear Technology/Analog Devices DC651A Reference Design 1
Linear Technology/Analog Devices DC651A Reference Design 1
Linear Technology/Analog Devices DC651A Reference Design 2
Linear Technology/Analog Devices DC651A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsTelemetryWireless InfrastructureCellular Phone

ECAD Model:

Description

The Analog Devices DC651A-A Demo Board is a versatile and powerful tool for CATV and consumer electronics applications. It features the LT5522EUF high signal level down-converting mixer, which provides a wide IF output. This board is designed to demonstrate the performance of the LT5522EUF mixer in a variety of applications, including CATV, consumer electronics, and more. It is capable of providing a wide range of signal levels, from low to high, and is ideal for applications that require a high level of signal fidelity. The DC651A-A Demo Board is a great choice for engineers and designers who need to evaluate the performance of the LT5522EUF mixer in their applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    400MHz~2.7GHz
  • Base Part Number
    LT5522
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.RF Detector LTC5505 - RF Power Detector with Buffered Output and >40dB Dynamic Range0RFQ