web counter

Linear Technology/Analog Devices DC652ABOARD DEMO FOR LTC3412AEFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerNotebookLaptop

ECAD Model:

Description

The Analog Devices DC652A-A, LTC3412A Demo Board is a high efficiency, 3A monolithic synchronous buck regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 5V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal shutdown. Additionally, the board is equipped with a USB interface for easy programming and monitoring. The board is ideal for applications such as powering FPGAs, DSPs, and other high-performance digital circuits.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    2.25V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3A
  • Voltage - Output
    0.8V~5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3412A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology522RFQ