web counter

Linear Technology/Analog Devices DC660ALTC1844ES5-BYP - LOW NOISE MICRO

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortablePersonal Digital AssistantNotebookBluetoothLaptopCellular Phone

ECAD Model:

Description

The Analog Devices DC660A-A, LTC1844ES5-BYP Demo Board is a low noise micro-power linear voltage regulator designed for consumer electronics applications. It has an input voltage range of 1.8V to 6.5V and a maximum output current of 150mA. It is designed to provide a stable and reliable power supply for a wide range of consumer electronics devices. The board is also equipped with a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe and reliable operation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    1.8V~6.5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    150mA
  • Voltage - Output
    1.5V 1.8V 2.5V 2.8V or 3.3V
  • Utilized IC / Part
    LTC1844
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC REG CTRLR BST PWM CM 10-MSOP0RFQ