web counter

Linear Technology/Analog Devices DC687ABOARD DEMO FOR LT3020EDD

Linear Technology/Analog Devices DC687A Reference Design 1
Linear Technology/Analog Devices DC687A Reference Design 1
Linear Technology/Analog Devices DC687A Reference Design 1
Linear Technology/Analog Devices DC687A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWireless ModemPagerCellular Phone

ECAD Model:

Description

The Analog Devices DC687A-A LT3020EDD Demo Board is a low voltage VLDO linear regulator designed for consumer electronics applications. It has an input voltage range of 1V to 10V and a maximum output current of 100mA. It is a highly efficient and reliable regulator, providing excellent performance and stability. It is ideal for powering small, low-power devices such as sensors, microcontrollers, and other consumer electronics. The board is easy to use and provides a great way to evaluate the performance of the LT3020EDD regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    1V~10V
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    1V
  • Utilized IC / Part
    LT3020
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.IC OPAMP GP 3.6MHZ 20TSSOP390RFQ