web counter

Linear Technology/Analog Devices DC700ABOARD DEMO FOR LTC3428EDD

Linear Technology/Analog Devices DC700A Reference Design 1
Linear Technology/Analog Devices DC700A Reference Design 1
Linear Technology/Analog Devices DC700A Reference Design 1
Linear Technology/Analog Devices DC700A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerInstrumentation and MeasurementDigital Camera

ECAD Model:

Description

The Analog Devices DC700A-A, LTC3428EDD Demo Board is a 2.4MHz, 2-Phase Boost Converter designed to provide a regulated 5V output from an input voltage of 1.6V to 4.5V. It is ideal for use in communications and telecom applications, providing a reliable and efficient power solution. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a USB interface for easy programming and monitoring of the board. The board is designed to be easy to use and provides a cost-effective solution for powering communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V or 5V
  • Frequency - Switching
    2.4MHz
  • Utilized IC / Part
    LTC3428
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining