Linear Technology/Analog Devices DC742ABOARD DELTA SIGMA ADC LTC2449
Description
The Analog Devices DC742A-A, LTC2449UHF, 24-Bit High-Speed 8/16-Channel Delta Sigma ADC, Instrumentation and Measurement Amplifier is a high-performance, low-power, multi-channel analog-to-digital converter (ADC) designed for precision instrumentation and measurement applications. It features an 8/16-channel delta-sigma ADC with 24-bit resolution and a maximum sampling rate of 1.2 MSPS. The device also includes an instrumentation amplifier with a gain range of 1 to 1000, allowing for a wide range of signal conditioning applications. The DC742A-A is ideal for applications such as data acquisition, industrial process control, and medical instrumentation. It is available in a small, low-profile package and is RoHS compliant.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- PackagingBox
- Published2012
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits24
- Utilized IC / PartLTC2449
- Supplied ContentsBoard(s)
- Data InterfaceMICROWIRE™, Serial, SPI™
- Sampling Rate (Per Second)8k
- Number of A/D Converters1
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 5000 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 100 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ | |
| ON Semiconductor | ON SEMICONDUCTOR - NC7SZ157P6X - Multiplexer, 1 Channels, 2:1, 1.65 V to 5.5 V, SC-70-6 | 15000 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 601 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-8 | 1650 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | 14 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R | 23 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 25 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ |
Load more


Product
Brand
Articles
Tools