web counter

Linear Technology/Analog Devices DC742BBOARD DELTA SIGMA ADC LTC2449

Linear Technology/Analog Devices DC742B Reference Design 2
Linear Technology/Analog Devices DC742B Reference Design 1
Linear Technology/Analog Devices DC742B Reference Design 2
Linear Technology/Analog Devices DC742B Reference Design 1
Linear Technology/Analog Devices DC742B Reference Design 1
Linear Technology/Analog Devices DC742B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemOutdoor Temperature SensorWeight Scale

ECAD Model:

Description

The Analog Devices DC742B-B, DC742B, Demo Board featuring LTC2449UHF 24-Bit High-Speed 8/16-Channel Delta Sigma ADC, Instrumentation and Measurement is a powerful and versatile tool for measuring and analyzing analog signals. It features an LTC2449UHF 24-bit high-speed 8/16-channel delta sigma ADC, which provides high-resolution, low-noise performance for a wide range of applications. The board also includes a variety of instrumentation and measurement features, such as a built-in oscilloscope, a frequency counter, and a digital voltmeter. The board is designed to be used with a variety of analog signal sources, including thermocouples, strain gauges, and other sensors. It is also compatible with a wide range of microcontrollers and development boards, making it an ideal choice for prototyping and testing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2449
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    8 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    8k
  • Number of A/D Converters
    1
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining