Linear Technology/Analog Devices DC752A-BBOARD DAC LTC2704-16
Description
The Analog Devices DC752A-B is a 16-bit, 4-channel digital-to-analog converter (DAC) designed for use in automatic test equipment, instrumentation, and measurement applications. It features a wide input voltage range of 2.7V to 5.5V, and a low power consumption of only 1.5mA. The DC752A-B offers a high resolution of 16-bits, allowing for precise and accurate signal conversion. It also features a fast settling time of 1µs, making it ideal for high-speed applications. Additionally, the DC752A-B is equipped with a built-in temperature sensor, allowing for temperature compensation and improved accuracy. This DAC is also RoHS compliant, making it a reliable and environmentally friendly choice.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesSoftSpan™
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2704
- Operating Supply Voltage-15V
- Number of Bits16
- Utilized IC / PartLTC2704-16
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Evaluation KitYes
- Settling Time10μs
- Number of DAC Channels4
- DAC TypeVoltage
- Length29mm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 5000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 750 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 0 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 0 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | 14 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R | 23 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TDFN | 0 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ |


Product
Brand
Articles
Tools