web counter

Linear Technology/Analog Devices DC759ABOARD EVAL FOR LT1952EGN

Linear Technology/Analog Devices DC759A Reference Design 2
Linear Technology/Analog Devices DC759A Reference Design 1
Linear Technology/Analog Devices DC759A Reference Design 2
Linear Technology/Analog Devices DC759A Reference Design 1
Linear Technology/Analog Devices DC759A Reference Design 1
Linear Technology/Analog Devices DC759A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerComputers and PeripheralsAutomotiveCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC759A-A, LT1952EGN, LTC1698EGN Demo Board is a 48Vin to 5V at 20A Converter designed for automotive and transportation applications. It features a wide input voltage range of 36V to 72V and a regulated output voltage of +5V at 20A. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications. It is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection, to ensure safe operation. The board also features a low-noise design and is capable of operating in a wide temperature range.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1952
  • Voltage - Output
    5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT1952
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Forward Converter
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining