web counter

Linear Technology/Analog Devices DC768AEVAL BOARD BUCK REG LTC3415

Linear Technology/Analog Devices DC768A Reference Design 2
Linear Technology/Analog Devices DC768A Reference Design 1
Linear Technology/Analog Devices DC768A Reference Design 2
Linear Technology/Analog Devices DC768A Reference Design 1
Linear Technology/Analog Devices DC768A Reference Design 1
Linear Technology/Analog Devices DC768A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC768A-A, LTC3415EUHF Demo Board- 7A, Polyphaser Synchronous Step-Down Regulator is a powerful and versatile communications and telecom solution. It is designed to provide efficient and reliable power conversion for a wide range of applications. The board features a high-efficiency synchronous step-down regulator with a wide input voltage range of 4.5V to 28V and an adjustable output voltage range of 0.8V to 5.5V. It also features a low-noise, low-ripple output, and a high-efficiency power conversion of up to 95%. The board is also equipped with a Polyphaser Synchronous Step-Down Regulator, which provides a high-speed, low-noise, and low-ripple output. This makes it ideal for use in communications and telecom applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    PolyPhase®
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3415
  • Voltage - Output
    1.2V 1.5V or 1.8V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    LTC3415
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining