web counter

Linear Technology/Analog Devices DC769ABOARD EVAL FOR LTC3808EDE

Linear Technology/Analog Devices DC769A Reference Design 2
Linear Technology/Analog Devices DC769A Reference Design 1
Linear Technology/Analog Devices DC769A Reference Design 2
Linear Technology/Analog Devices DC769A Reference Design 1
Linear Technology/Analog Devices DC769A Reference Design 1
Linear Technology/Analog Devices DC769A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC769A-A LTC3808EDE Demo Board is a synchronous step-down converter with output tracking. It is designed to provide a regulated output voltage of 1.8V at up to 5A, 3.5A, or 2.5A, depending on the application. The input voltage range is 2.7V to 8V, making it suitable for a variety of communications and telecom applications. The board features a wide range of protection features, including over-voltage, over-current, and thermal protection. It also includes a USB interface for easy programming and monitoring. The board is designed to be easy to use and provides a reliable and efficient power solution for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3808
  • Voltage - Output
    1.8V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3808
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining