web counter

Linear Technology/Analog Devices DC774ABOARD EVAL FOR LTC3770EUF

Linear Technology/Analog Devices DC774A Reference Design 3
Linear Technology/Analog Devices DC774A Reference Design 1
Linear Technology/Analog Devices DC774A Reference Design 2
Linear Technology/Analog Devices DC774A Reference Design 3
Linear Technology/Analog Devices DC774A Reference Design 1
Linear Technology/Analog Devices DC774A Reference Design 1
Linear Technology/Analog Devices DC774A Reference Design 2
Linear Technology/Analog Devices DC774A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerServer AC to DC Supply

ECAD Model:

Description

The Analog Devices DC774A-A, LTC3770EUF Demo Board is a high efficiency, high power buck converter with margining/tracking capabilities. It is designed to provide a regulated output voltage of 2.5V at 10A from an input voltage range of 5V to 28V. It features a wide range of communications and telecom features, including a USB interface, a CAN bus interface, and a RS-232 interface. The board also includes a graphical user interface (GUI) for easy configuration and monitoring. The board is designed to be used in a variety of applications, including automotive, industrial, and telecom.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    2.5V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LTC3770
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining