web counter

Linear Technology/Analog Devices DC806ABOARD SAR ADC LTC1867

Linear Technology/Analog Devices DC806A Reference Design 3
Linear Technology/Analog Devices DC806A Reference Design 1
Linear Technology/Analog Devices DC806A Reference Design 2
Linear Technology/Analog Devices DC806A Reference Design 3
Linear Technology/Analog Devices DC806A Reference Design 1
Linear Technology/Analog Devices DC806A Reference Design 1
Linear Technology/Analog Devices DC806A Reference Design 2
Linear Technology/Analog Devices DC806A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemBattery ManagementIndustrial Process Measurement and ControlImaging Device

ECAD Model:

Description

The Analog Devices DC806A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC1867 Octal, 16-Bit, 200 KSPS Analog to Digital Converter. This board features a wide range of power management options, including a DC/DC converter, a low dropout regulator, and a linear regulator. It also includes a variety of analog and digital I/O connectors, allowing for easy connection to external devices. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC1867, and is ideal for applications such as data acquisition, signal processing, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC1867
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    200 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    200k
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.3000RFQ