web counter

Linear Technology/Analog Devices DC817AEVAL BOARD FOR LTC2927

Linear Technology/Analog Devices DC817A Reference Design 2
Linear Technology/Analog Devices DC817A Reference Design 1
Linear Technology/Analog Devices DC817A Reference Design 2
Linear Technology/Analog Devices DC817A Reference Design 1
Linear Technology/Analog Devices DC817A Reference Design 1
Linear Technology/Analog Devices DC817A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC817A-A LTC2927 Demo Board is a single power supply tracking controller and power management IC designed to provide efficient power management for a variety of applications. It features a wide input voltage range of 4.5V to 28V, and can be used to track and control multiple power supplies. The board also includes a variety of features such as over-voltage protection, under-voltage protection, and over-temperature protection. Additionally, the board is capable of providing up to 1.5A of output current and can be used to monitor and control multiple power supplies. This demo board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2927
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    LTC2927
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining