web counter

Linear Technology/Analog Devices DC826B-ABOARD EVAL LTC2950

Linear Technology/Analog Devices DC826B-A Reference Design 3
Linear Technology/Analog Devices DC826B-A Reference Design 1
Linear Technology/Analog Devices DC826B-A Reference Design 2
Linear Technology/Analog Devices DC826B-A Reference Design 3
Linear Technology/Analog Devices DC826B-A Reference Design 1
Linear Technology/Analog Devices DC826B-A Reference Design 1
Linear Technology/Analog Devices DC826B-A Reference Design 2
Linear Technology/Analog Devices DC826B-A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortableDesktop PCPortable InstrumentationBlade ServerNetbook

ECAD Model:

Description

The Analog Devices DC826B-A Demo Board is designed for use with the LTC2950CTS8-2 On/Off Controller. It is a versatile and easy-to-use platform for evaluating the performance of the controller. The board has an input voltage range of 2.7V to 26.4V, making it suitable for a wide range of applications. It also features a variety of connectors and headers for connecting to computers and peripherals. The board is ideal for testing and prototyping applications that require precise control of power.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Published
    2009
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2950
  • Function
    Push Button On/Off Controller
  • Utilized IC / Part
    LTC2950-2
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LTC2950 - Push Button On/Off Controlle3290RFQ
Analog Devices, Inc.LDO Voltage Regulators LT3014B - 20mA, 3V to 80V Low Dropout Micropower Linear Regulato1RFQ