web counter

Linear Technology/Analog Devices DC826C-ADEMO BOARD LTC2950CTS8

Linear Technology/Analog Devices DC826C-A Reference Design 4
Linear Technology/Analog Devices DC826C-A Reference Design 1
Linear Technology/Analog Devices DC826C-A Reference Design 2
Linear Technology/Analog Devices DC826C-A Reference Design 3
Linear Technology/Analog Devices DC826C-A Reference Design 4
Linear Technology/Analog Devices DC826C-A Reference Design 1
Linear Technology/Analog Devices DC826C-A Reference Design 1
Linear Technology/Analog Devices DC826C-A Reference Design 2
Linear Technology/Analog Devices DC826C-A Reference Design 3
Linear Technology/Analog Devices DC826C-A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortableDesktop PCPortable InstrumentationBlade ServerNetbook

ECAD Model:

Description

The Analog Devices DC826C-A Demo Board is designed to demonstrate the capabilities of the LTC2950-2 Push-Button On/Off Controller. This board provides a convenient platform for evaluating the controller's features and performance. It includes a push-button switch, a power supply, and a power LED indicator. The board is designed to be used with a computer or other peripheral device, allowing users to easily control the power state of the device. The board is also compatible with a variety of power supplies, making it a versatile and reliable solution for controlling power in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2950
  • Function
    Push Button On/Off Controller
  • Utilized IC / Part
    LTC2950-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology2RFQ
Analog Devices / Linear Technology0RFQ