web counter

Linear Technology/Analog Devices DC826C-BLTC2951CTS8-2 DEMO BOARD - ON/OF

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortableDesktop PCPortable InstrumentationBlade ServerNetbook

ECAD Model:

Description

The Analog Devices DC826C-B Demo Board is designed to demonstrate the capabilities of the LTC2951-2 Push-Button On/Off Controller. This board is ideal for use in computers and peripherals, providing a simple and reliable way to control power. The board features a push-button on/off switch, a power LED indicator, and a power supply input. It also includes a voltage regulator, a current sense resistor, and a power MOSFET. The board is designed to be easy to use and provides a reliable way to control power in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Push Button On/Off Controller
  • Utilized IC / Part
    LTC2951-2
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining