web counter

Linear Technology/Analog Devices DC882ABOARD EVAL FOR LTC3809EDD

Linear Technology/Analog Devices DC882A Reference Design 2
Linear Technology/Analog Devices DC882A Reference Design 1
Linear Technology/Analog Devices DC882A Reference Design 2
Linear Technology/Analog Devices DC882A Reference Design 1
Linear Technology/Analog Devices DC882A Reference Design 1
Linear Technology/Analog Devices DC882A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC882A-A, LTC3809EDD-1 Demo Board, Synch Step-Down Converter, Communications and Telecom is a demo board designed to demonstrate the capabilities of the LTC3809EDD-1 Synchronous Step-Down Converter. This board is ideal for applications in communications and telecom, providing a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 8A. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for monitoring and control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3809
  • Voltage - Output
    1.8V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3809-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ