web counter

Linear Technology/Analog Devices DC886ALTC3035 DEMO BOARD - VLDO, 1.7VI

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableProcessor Power ManagementPortable Medical InstrumentationCellular Phone

ECAD Model:

Description

The Analog Devices DC886A-A, LTC3035 Demo Board is a consumer electronics device designed to provide a very low dropout linear regulator with a maximum output current of 300mA. This demo board is ideal for applications that require a high level of accuracy and stability, such as battery-powered systems, portable electronics, and automotive systems. The board features a wide input voltage range of 2.5V to 5.5V, and a low quiescent current of only 10µA. It also includes a power-good indicator, thermal shutdown, and short-circuit protection. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC3035 regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    1.7V~5.5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    300mA
  • Voltage - Output
    1.8V
  • Utilized IC / Part
    LTC3035
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices / Linear Technology0RFQ